Texas Instruments TPS79633 Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, High PSRR TPS79633DCQG4

Description
Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, High PSRR 6-SOT-223 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, High PSRR 6-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79633 Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, High PSRR - TPS79633DCQG4 - Texas Instruments
Dallas, TX, United States
TPS79633 Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, High PSRR
TPS79633DCQG4
TPS79633 Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, High PSRR TPS79633DCQG4
Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, High PSRR 6-SOT-223 -40 to 125

Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, High PSRR 6-SOT-223 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79633DCQG4 - 798225-TPS79633DCQG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79633DCQG4
798225-TPS79633DCQG4
PMIC - PMIC - Voltage Regulators - Linear - TPS79633DCQG4 798225-TPS79633DCQG4
Manufacturer: Texas Instruments Win Source Part Number: 798225-TPS79633DCQG4 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: SOT-223-6 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 1A Family Name: TPS79633 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 385μA PSRR: 59dB ~ 42dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Package: SOT-223-6 Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.33V @ 1A Alternative Parts (Cross-Reference): TPS79633QDCQRQ1; MCP1826ST3302E/DC ; TS1117CZ33; ISL80101IR33Z-TK; Introduction Date: October 31, 2005 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798225-TPS79633DCQG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-223-6
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1A
Family Name: TPS79633
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 385μA
PSRR: 59dB ~ 42dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Package: SOT-223-6
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.33V @ 1A
Alternative Parts (Cross-Reference): TPS79633QDCQRQ1; MCP1826ST3302E/DC ; TS1117CZ33; ISL80101IR33Z-TK;
Introduction Date: October 31, 2005
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TPS79633DCQG4 - Rochester Electronics
Newburyport, MA, United States
TPS796 Ultralow-Noise, High PSRR, Fast, RF, 1-A Low-Dropout Linear Regulators

TPS796 Ultralow-Noise, High PSRR, Fast, RF, 1-A Low-Dropout Linear Regulators

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-41944-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-41944-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-41944-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6

Buy Now Datasheet
Singapore, Singapore
3.3V 1A LDO Voltage Regulator IC
776-TPS79633DCQG4
3.3V 1A LDO Voltage Regulator IC 776-TPS79633DCQG4
3.3V 1A LDO Regulator, SOT-223-6 Product overview: TPS79633DCQG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79633DCQG4 can be used for catalog matching and distributor lookup.

3.3V 1A LDO Regulator, SOT-223-6 Product overview: TPS79633DCQG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79633DCQG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS79633DCQG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79633DCQG4
PMIC - Voltage Regulators - Linear TPS79633DCQG4
IC REG LINEAR 3.3V 1A SOT223-6

IC REG LINEAR 3.3V 1A SOT223-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79633DCQG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79633DCQG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79633DCQG4
IC REG LINEAR 3.3V 1A SOT223-6

IC REG LINEAR 3.3V 1A SOT223-6

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79633DCQG4
LDO Voltage Regulators TPS79633DCQG4
LDO Voltage Regulators High PSRR Fast RF High-Enable 1A

LDO Voltage Regulators High PSRR Fast RF High-Enable 1A

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79633DCQG4 798225-TPS79633DCQG4 TPS79633DCQG4 296-41944-5-ND 776-TPS79633DCQG4 TPS79633DCQG4 TPS79633DCQG4 TPS79633DCQG4
Product Name TPS79633 Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, High PSRR PMIC - PMIC - Voltage Regulators - Linear - TPS79633DCQG4 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 1A LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,SOT-223 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

25V TSSOP Power Management IC - 713-BQ20Z45DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ25600YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2004ESNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
TPS7A4501-SP Wide Vin Low-Dropout Voltage Regulator - 5962R1222403VXC - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,XCEPT
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown
View Details