Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - UPC7908AHF-AZ UPC7908AHF-AZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 938244-UPC7908AHF-AZ Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 938244-UPC7908AHF-AZ Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - UPC7908AHF-AZ - 938244-UPC7908AHF-AZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UPC7908AHF-AZ
938244-UPC7908AHF-AZ
PMIC - PMIC - Voltage Regulators - Linear - UPC7908AHF-AZ 938244-UPC7908AHF-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 938244-UPC7908AHF-AZ Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 938244-UPC7908AHF-AZ
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - UPC7908AHF-AZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UPC7908AHF-AZ
PMIC - Voltage Regulators - Linear UPC7908AHF-AZ
IC REG LINEAR 1 OUTPUT BIPOLAR

IC REG LINEAR 1 OUTPUT BIPOLAR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 938244-UPC7908AHF-AZ UPC7908AHF-AZ
Product Name PMIC - PMIC - Voltage Regulators - Linear - UPC7908AHF-AZ PMIC - Voltage Regulators - Linear
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6214KLKTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 10-LSOP (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Buck 2.5V LDO Voltage Regulator IC - 85-BQ25121AYFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 1219653 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details