Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - TLS205B0EJVXUMA1 TLS205B0EJVXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 936842-TLS205B0EJVXU MA1 Series: Automotive, AEC-Q100, OPTIREG™ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Adjustable Output 500mA PG-DSO-8-27 Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: PG-DSO-8-27 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 936842-TLS205B0EJVXU MA1 Series: Automotive, AEC-Q100, OPTIREG™ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Adjustable Output 500mA PG-DSO-8-27 Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: PG-DSO-8-27 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TLS205B0EJVXUMA1 - 936842-TLS205B0EJVXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLS205B0EJVXUMA1
936842-TLS205B0EJVXUMA1
PMIC - PMIC - Voltage Regulators - Linear - TLS205B0EJVXUMA1 936842-TLS205B0EJVXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 936842-TLS205B0EJVXU MA1 Series: Automotive, AEC-Q100, OPTIREG™ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Adjustable Output 500mA PG-DSO-8-27 Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: PG-DSO-8-27 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Infineon Technologies
Win Source Part Number: 936842-TLS205B0EJVXUMA1
Series: Automotive, AEC-Q100, OPTIREG™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Adjustable Output 500mA PG-DSO-8-27
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: PG-DSO-8-27
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 936842-TLS205B0EJVXUMA1
Product Name PMIC - PMIC - Voltage Regulators - Linear - TLS205B0EJVXUMA1
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2413467P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24707ARGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3303AR-3.3 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
LED Drivers - A6276ELWTR - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details