The TPS77133QDGKRMO is a low-dropout (LDO) voltage regulator capable of delivering up to 150 mA of output current. It features a fixed output voltage of 3.3 V and operates with a typical dropout voltage of 115 mV at full load. The device is designed with an ultra-low quiescent current of 92 µA, which decreases to less than 1 µA when disabled, making it suitable for battery-powered applications. This regulator is housed in an 8-pin MSOP package and is optimized for stability with a variety of output capacitors, including low ESR ceramic and tantalum capacitors. It offers low noise performance, with an output noise level of 55 µVrms without the need for external filter capacitors. The TPS77133QDGKRMO also includes thermal shutdown protection and fast transient response capabilities. Engineers may find this product beneficial for applications requiring efficient voltage regulation with minimal power loss and noise, particularly in portable devices.
Manufacturer: Texas Instruments
Win Source Part Number: 937363-TPS77133QDGKR
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
IC REG LINEAR LDO
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 937363-TPS77133QDGKRMO | TPS77133QDGKRMO |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TPS77133QDGKRMO | PMIC - Voltage Regulators - Linear |
| Package Type | Other; Bulk |