Single Output LDO, 1.0A, Fixed(5.0V), Low Noise, High PSRR 8-SON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1113458-TPS79650DRBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Family Name: TPS79650
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.3V @ 1A
Operating Supply Current: 385μA
PSRR: 59dB to 42dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): ISL80101IR50Z-T; MCP1826S5002E/DC; LDL112PV50R;
Introduction Date: October 13, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
TPS796 Ultralow-Noise, High PSRR, Fast, RF, 1-A Low-Dropout Linear Regulators
5V LDO Regulator, 1A, 200mV Dropout, 2.7-5.5V In, 8-SON Product overview: TPS79650DRBR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79650DRBR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3)
IC REG LINEAR 5V 1A 8SON
IC REG LINEAR 5V 1A 8SON
IC REG LINEAR 5V 1A 8SON
LDO Voltage Regulators Sgl Output LDO 1.0A Fixed 5.0V Lo Noise
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS79650DRBR | 1113458-TPS79650DRBR | TPS79650DRBR | 776-TPS79650DRBR | 296-21352-6-ND | TPS79650DRBR | TPS79650DRBR | TPS79650DRBR | TPS79650DRBR |
| Product Name | TPS79650 Single Output LDO, 1.0A, Fixed(5.0V), Low Noise, High PSRR | PMIC - PMIC - Voltage Regulators - Linear - TPS79650DRBR | 5V 1A 5.5V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | Other; SON,SOT-223 | Other; 8-SON (3x3) | Other; VSON8 | Other; VSON | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts |