Manufacturer: Infineon Technologies
Win Source Part Number: 1323632-TLS208D1EJVX
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Current - Output: 800mA
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 250 µA
Control Features: Enable, Reset
Voltage - Output (Max): 5.25V
Output Configuration: Positive
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.8V
Supplier Device Package: PG-DSO-8
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
PSRR: 62dB (10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 170 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLS208D1EJVXUMA1TR,I
Base Product Number: TLS208
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 1.2V @ 800mA
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA PG-DSO-8
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA PG-DSO-8
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA PG-DSO-8
IC REG LINEAR POS ADJ 800MA DSO8 Product overview: TLS208D1EJVXUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLS208D1EJVXUMA1
TLS208D - Linear Voltage Regulator
IC REG LINEAR POS ADJ 800MA DSO8
IC REG LINEAR POS ADJ 800MA DSO8
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 2440889P | 1323632-TLS208D1EJVXUMA1 | TLS208D1EJVXUMA1DKR-ND | 776-TLS208D1EJVXUMA1 | TLS208D1EJVXUMA1 | TLS208D1EJVXUMA1 | TLS208D1EJVXUMA1 |
| Product Name | Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 800MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| IQ | 0.0900 amps | 1.70E-4 amps | 9.00E-5 amps | 1.70E-4 amps | |||
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | SO-8; SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; Tape & Reel (TR) | SO-8; Other; PG-DSO-8 | SOIC |