Manufacturer: Texas Instruments
Win Source Part Number: 900958-TPS74401RGWRG
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable Output 3A 20-VQFN (5x5)
Package: Bulk
Package: 20-VQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-VQFN (5x5)
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 900958-TPS74401RGWRG4 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TPS74401RGWRG4 |
| Output Polarity | Positive |