Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - TPS77515PWP TPS77515PWP

Description
Manufacturer: Texas Instruments Win Source Part Number: 937369-TPS77515PWP Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed Output 500mA 20-HTSSOP Package: Bulk Package: 20-PowerTSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-HTSSOP Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937369-TPS77515PWP Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed Output 500mA 20-HTSSOP Package: Bulk Package: 20-PowerTSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-HTSSOP Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TPS77515PWP - 937369-TPS77515PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS77515PWP
937369-TPS77515PWP
PMIC - PMIC - Voltage Regulators - Linear - TPS77515PWP 937369-TPS77515PWP
Manufacturer: Texas Instruments Win Source Part Number: 937369-TPS77515PWP Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed Output 500mA 20-HTSSOP Package: Bulk Package: 20-PowerTSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-HTSSOP Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 937369-TPS77515PWP
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 500mA 20-HTSSOP
Package: Bulk
Package: 20-PowerTSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-HTSSOP
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS77515PWP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS77515PWP
PMIC - Voltage Regulators - Linear TPS77515PWP
IC REG LIN 1.5V 500MA 20HTSSOP

IC REG LIN 1.5V 500MA 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 937369-TPS77515PWP TPS77515PWP
Product Name PMIC - PMIC - Voltage Regulators - Linear - TPS77515PWP PMIC - Voltage Regulators - Linear
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3977SLP - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.5 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2412875 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ25601RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP166ACPZN-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details