Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UPD121W18AT1F-E1-AT UPD121W18AT1F-E1-AT

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902141-UPD121W18AT1F -E1-AT Series: * Features: Linear Regulator Controller IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902141-UPD121W18AT1F -E1-AT Series: * Features: Linear Regulator Controller IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UPD121W18AT1F-E1-AT - 902141-UPD121W18AT1F-E1-AT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UPD121W18AT1F-E1-AT
902141-UPD121W18AT1F-E1-AT
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UPD121W18AT1F-E1-AT 902141-UPD121W18AT1F-E1-AT
Manufacturer: Renesas Electronics America Win Source Part Number: 902141-UPD121W18AT1F -E1-AT Series: * Features: Linear Regulator Controller IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 902141-UPD121W18AT1F-E1-AT
Series: *
Features: Linear Regulator Controller IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
PMIC - Voltage Regulators - Linear Regulator Controllers - UPD121W18AT1F-E1-AT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear Regulator Controllers
UPD121W18AT1F-E1-AT
PMIC - Voltage Regulators - Linear Regulator Controllers UPD121W18AT1F-E1-AT
FIXED POSITIVE STANDARD REG

FIXED POSITIVE STANDARD REG

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 902141-UPD121W18AT1F-E1-AT UPD121W18AT1F-E1-AT
Product Name PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UPD121W18AT1F-E1-AT PMIC - Voltage Regulators - Linear Regulator Controllers
Regulator Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

UC1832 Precision Low Dropout Linear Controllers - 5962-9326501MCA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
2 suppliers
Voltage Regulators - 1220825 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Motor Drivers, Controllers - A3967SLBTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 3 to 5.5 volts
View Details