Manufacturer: Renesas Electronics America
Win Source Part Number: 938227-UPC2409AHF(8)
Series: *
Features: Linear Regulator Controller IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
FIXED POSITIVE LDO REGULATOR
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 938227-UPC2409AHF(8)-AZ | UPC2409AHF(8)-AZ |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UPC2409AHF(8)-AZ | PMIC - Voltage Regulators - Linear Regulator Controllers |
| Regulator Type | Low Dropout | Low Dropout |