Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - TPS7225QDR TPS7225QDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 937338-TPS7225QDR Operating Temperature Range: -55°C ~ 150°C Features: Linear Voltage Regulator IC Positive Fixed Output 250mA 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937338-TPS7225QDR Operating Temperature Range: -55°C ~ 150°C Features: Linear Voltage Regulator IC Positive Fixed Output 250mA 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TPS7225QDR - 937338-TPS7225QDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7225QDR
937338-TPS7225QDR
PMIC - PMIC - Voltage Regulators - Linear - TPS7225QDR 937338-TPS7225QDR
Manufacturer: Texas Instruments Win Source Part Number: 937338-TPS7225QDR Operating Temperature Range: -55°C ~ 150°C Features: Linear Voltage Regulator IC Positive Fixed Output 250mA 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 937338-TPS7225QDR
Operating Temperature Range: -55°C ~ 150°C
Features: Linear Voltage Regulator IC Positive Fixed Output 250mA 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 937338-TPS7225QDR
Product Name PMIC - PMIC - Voltage Regulators - Linear - TPS7225QDR
Output Polarity Positive
Unlock Full Specs
to access all available technical data