The TPS77825D is a linear voltage regulator from Lingto Electronic Limited, designed to provide a fixed output voltage of 2.5 V with a maximum output current of 750 mA. It features a low dropout voltage of approximately 260 mV at full load, which enhances efficiency in battery-powered applications. The device has a typical quiescent current of 85 µA, making it suitable for low-power designs. The TPS77825D is stable with a 10 µF low ESR capacitor, ensuring fast transient response. It includes thermal shutdown protection and offers a power good (PG) output for monitoring the output voltage status. The regulator is available in both 8-pin SOIC and 20-pin TSSOP PowerPAD packages, facilitating integration into various circuit designs. Output voltage tolerance is specified at 2% over the specified conditions, ensuring reliable performance across different operating environments.
IC REG LINEAR 2.5V 750MA 8SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TPS77825D |
| Product Name | PMIC - Voltage Regulators - Linear |
| Special Features | Enable, Power Good, Reset |