Manufacturer: Texas Instruments
Win Source Part Number: 901010-TPS7B6833QPWP
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed Output 500mA 28-HTSSOP
Package: Bulk
Package: 28-PowerTSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-HTSSOP
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 901010-TPS7B6833QPWPRQ1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TPS7B6833QPWPRQ1 |
| Output Polarity | Positive |