Manufacturer: Renesas Electronics America
Win Source Part Number: 938243-UPC78M12AHF-1
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
IC REG LINEAR POSITIVE VOLTAGE
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 938243-UPC78M12AHF-1-AZ | UPC78M12AHF-1-AZ |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - UPC78M12AHF-1-AZ | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive |