Manufacturer: Renesas Electronics America
Win Source Part Number: 938236-UPC29S10GR-A
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR FIXED LDO REG
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 938236-UPC29S10GR-A | UPC29S10GR-A |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - UPC29S10GR-A | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout |