Manufacturer: Renesas Electronics America
Win Source Part Number: 938235-UPC29M05AHB-A
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR FIXED LDO REG
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 938235-UPC29M05AHB-AZ | UPC29M05AHB-AZ |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - UPC29M05AHB-AZ | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout |