Rochester Electronics Datasheets for IC Linear Voltage Regulators
Integrated circuit (IC) linear voltage regulators use voltage-controlled sources to force a fixed voltage to appear at their output terminal.
IC Linear Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 1.5-A fixed- and adjustable-output linear regulator | |
| 3A 5V Fixed Output Linear Regulator | |
| 78L05 - 5v, Positive linear voltage regulators | |
| 78L09 - 9v, Positive linear voltage regulators | |
| 78L12 - 12v, Positive linear voltage regulators | |
| 78L15 - 15v, Positive linear voltage regulators | |
| 78L33 - 3.3v, Positive linear voltage regulators | |
| ISL80410 - 40V, Low Quiescent Current, High Accuracy, 150mA Linear Regulator | |
| L78LR05 - LINEAR REGULATOR | |
| L78M05 - Linear Regulator | |
| L78M09 - LINEAR REGULATOR | |
| LDL212 - 1.2A Low Drop Linear Regulator IC | |
| Linear Regulator | |
| LM10502 2MHz, 1A/1A Dual Step-Down Converters + Low-Dropout Linear Regulator | |
| LM1084 5A Fixed / Adjustable Output Linear Regulator | |
| LM1085 3A Fixed / Adjustable Output Linear Regulator | |
| LM1086 1.5-A fixed- and adjustable-output linear regulator | |
| LM109 Extended Temperature 1A 5V Output Linear Regulator / LDO | |
| LM1117 Space saving 800-mA low-dropout linear regulator with internal current limit | |
| LM117QML-SP Space Grade 1.5A Adjustable Output Linear Regulator / LDO - Dual marked (5962-R9951703VXA) | |
| LM1578 - Switching Regulator, Current-mode, 0.75A, 100kHz Switching Freq-Max, MBCY8 - Dual marked (5962-8958602GA) | |
| LM309 1A 5V output linear regulator / LDO in hermetic packages | |
| LM317-N-MIL 1.5A Adjustable Output Linear Regulator | |
| LM350-N-MIL 3A Adjustable Output Linear Regulator / LDO | |
| LM723C - MIL 150 mA Adjustable Output Linear Regulator / LDO | |
| LM78L 100-mA Fixed Output Linear Regulator | |
| LM78L12 - 100-mA Fixed Output Linear Regulator | |
| LM78M05-MIL 500 mA 5V Fixed Output Linear Regulator |
| << Prev | Next >> |