Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - TPS70938DBVR TPS70938DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 937317-TPS70938DBVR Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed Output 150mA SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 937317-TPS70938DBVR Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed Output 150mA SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS70938DBVR is a linear voltage regulator from Texas Instruments, designed for applications requiring low quiescent current. It operates within an input voltage range of 2.7 V to 30 V and provides a fixed output voltage ranging from 1.2 V to 6.5 V with an output current capability of up to 150 mA. The device features an ultra-low quiescent current of 1 µA, making it suitable for battery-powered applications. It includes protections against thermal shutdown, overcurrent, and reverse current, enhancing reliability in various applications such as smoke detectors, thermostats, and cordless power tools. The TPS70938DBVR is available in SOT-23-5 and WSON-6 packages, facilitating surface mount integration.

Datasheet Summary
Powered by GS/AI

The TPS70938DBVR is a linear voltage regulator from Texas Instruments, designed for applications requiring low quiescent current. It operates within an input voltage range of 2.7 V to 30 V and provides a fixed output voltage ranging from 1.2 V to 6.5 V with an output current capability of up to 150 mA. The device features an ultra-low quiescent current of 1 µA, making it suitable for battery-powered applications. It includes protections against thermal shutdown, overcurrent, and reverse current, enhancing reliability in various applications such as smoke detectors, thermostats, and cordless power tools. The TPS70938DBVR is available in SOT-23-5 and WSON-6 packages, facilitating surface mount integration.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TPS70938DBVR - 937317-TPS70938DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS70938DBVR
937317-TPS70938DBVR
PMIC - PMIC - Voltage Regulators - Linear - TPS70938DBVR 937317-TPS70938DBVR
Manufacturer: Texas Instruments Win Source Part Number: 937317-TPS70938DBVR Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed Output 150mA SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 937317-TPS70938DBVR
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA SOT-23-5
Package: Bulk
Package: SC-74A, SOT-753
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 937317-TPS70938DBVR
Product Name PMIC - PMIC - Voltage Regulators - Linear - TPS70938DBVR
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24450DWTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - ADP165ACPZN-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 1219579 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Motor Drivers, Controllers - A3977SLPTR - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.5 amps
VIN 3 to 5.5 volts
View Details