Texas Instruments TPS79530 Single Output LDO, 500mA, Fixed(3.0V), Low Noise, High PSRR TPS79530DCQR

Description
Single Output LDO, 500mA, Fixed(3.0V), Low Noise, High PSRR 6-SOT-223
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Fixed(3.0V), Low Noise, High PSRR 6-SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79530 Single Output LDO, 500mA, Fixed(3.0V), Low Noise, High PSRR - TPS79530DCQR - Texas Instruments
Dallas, TX, United States
TPS79530 Single Output LDO, 500mA, Fixed(3.0V), Low Noise, High PSRR
TPS79530DCQR
TPS79530 Single Output LDO, 500mA, Fixed(3.0V), Low Noise, High PSRR TPS79530DCQR
Single Output LDO, 500mA, Fixed(3.0V), Low Noise, High PSRR 6-SOT-223

Single Output LDO, 500mA, Fixed(3.0V), Low Noise, High PSRR 6-SOT-223

Buy Now Datasheet
Singapore, Singapore
3V 500mA 5.5V LDO Voltage Regulator IC
776-TPS79530DCQR
3V 500mA 5.5V LDO Voltage Regulator IC 776-TPS79530DCQR
3V LDO Regulator, 500mA, 2.7-5.5V In, SOT-223 Product overview: TPS79530DCQR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 500mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79530DCQR can be used for catalog matching and distributor lookup.

3V LDO Regulator, 500mA, 2.7-5.5V In, SOT-223 Product overview: TPS79530DCQR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 500mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79530DCQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS79530DCQR - Rochester Electronics
Newburyport, MA, United States
TPS795 Ultralow-Noise, High-PSRR, Fast, RF, 500-mA Low-Dropout Linear Regulators

TPS795 Ultralow-Noise, High-PSRR, Fast, RF, 500-mA Low-Dropout Linear Regulators

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79530DCQR - 081797-TPS79530DCQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79530DCQR
081797-TPS79530DCQR
PMIC - PMIC - Voltage Regulators - Linear - TPS79530DCQR 081797-TPS79530DCQR
Manufacturer: Texas Instruments Win Source Part Number: 081797-TPS79530DCQR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.11V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-6 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.17V @ 500mA Operating Supply Current: 385μA PSRR: 59dB to 39dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081797-TPS79530DCQR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.11V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-6
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.17V @ 500mA
Operating Supply Current: 385μA
PSRR: 59dB to 39dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-13809-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-13809-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-13809-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79530DCQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79530DCQR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79530DCQR
IC REG LINEAR 3V 500MA SOT223-6

IC REG LINEAR 3V 500MA SOT223-6

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS79530DCQR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS79530DCQR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS79530DCQR
IC REG LINEAR 3V 500MA SOT223-6

IC REG LINEAR 3V 500MA SOT223-6

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS79530DCQR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79530DCQR
PMIC - Voltage Regulators - Linear TPS79530DCQR
IC REG LINEAR 3V 500MA SOT223-6

IC REG LINEAR 3V 500MA SOT223-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79530DCQR
LDO Voltage Regulators TPS79530DCQR
LDO Voltage Regulators High PSRR Fast RF High-Enable 500mA

LDO Voltage Regulators High PSRR Fast RF High-Enable 500mA

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79530DCQR 776-TPS79530DCQR TPS79530DCQR 081797-TPS79530DCQR 296-13809-2-ND TPS79530DCQR TPS79530DCQR TPS79530DCQR TPS79530DCQR
Product Name TPS79530 Single Output LDO, 500mA, Fixed(3.0V), Low Noise, High PSRR 3V 500mA 5.5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS79530DCQR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOT-223 Other; SOT-223 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 3 volts 3 volts 3 volts 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24014DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Management IC - 713-BQ2012SN-D107 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Battery Chargers - BQ24156AYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 20-UFBGA, DSBGA
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Voltage Reference - ATL432AQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details