The TPS70928QDRVRQ1 is a linear voltage regulator designed for automotive applications, featuring AEC-Q100 qualification. It operates within an input voltage range of 2.7V to 30V and provides a fixed output voltage ranging from 1.2V to 6.5V with an output current capability of up to 150mA. The device is characterized by an ultra-low quiescent current of 1µA, making it suitable for battery-powered systems that require minimal idle power consumption. It includes essential protection features such as thermal shutdown, overcurrent protection, and reverse current protection. The TPS70928QDRVRQ1 is available in compact WSON-6 and SOT-23-5 packages, facilitating surface mount applications. This regulator is particularly well-suited for use in infotainment systems, body control modules, and navigation systems within automotive environments.
Manufacturer: Texas Instruments
Win Source Part Number: 937316-TPS70928QDRVR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA 6-WSON (2x2)
Package: Bulk
Package: 6-WDFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (2x2)
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 937316-TPS70928QDRVRQ1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TPS70928QDRVRQ1 |
| Output Polarity | Positive |