Manufacturer: Renesas Electronics America
Win Source Part Number: 902134-UPC78M18AHF-A
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR FIXED STNDRD REG
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 902134-UPC78M18AHF-AZ | UPC78M18AHF-AZ |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - UPC78M18AHF-AZ | PMIC - Voltage Regulators - Linear |
| Package Type | Other; Bulk |