Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - TPS720115QDRVRQ1 TPS720115QDRVRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 937331-TPS720115QDRV RQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed Output 350mA 6-WSON (2x2) Package: Bulk Package: 6-WDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (2x2) Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937331-TPS720115QDRV RQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed Output 350mA 6-WSON (2x2) Package: Bulk Package: 6-WDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (2x2) Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TPS720115QDRVRQ1 - 937331-TPS720115QDRVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS720115QDRVRQ1
937331-TPS720115QDRVRQ1
PMIC - PMIC - Voltage Regulators - Linear - TPS720115QDRVRQ1 937331-TPS720115QDRVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 937331-TPS720115QDRV RQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed Output 350mA 6-WSON (2x2) Package: Bulk Package: 6-WDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (2x2) Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 937331-TPS720115QDRVRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 350mA 6-WSON (2x2)
Package: Bulk
Package: 6-WDFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (2x2)
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 937331-TPS720115QDRVRQ1
Product Name PMIC - PMIC - Voltage Regulators - Linear - TPS720115QDRVRQ1
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4970SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 4.75 to 5.25 volts
View Details
Battery Chargers - BQ25600DYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3301ARZ-3.2 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 7427764 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Tsot
View Details