Rochester Electronics Datasheets for IC Linear Voltage Regulators

Integrated circuit (IC) linear voltage regulators use voltage-controlled sources to force a fixed voltage to appear at their output terminal.
IC Linear Voltage Regulators: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
LM78M05-MIL 500 mA 5V Fixed Output Linear Regulator
LMS1585A 5A Fixed / Adjustable Output Linear Regulators / LDO
LP38500-ADJ 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs
LP38501-ADJ 3A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs
LP38502-ADJ 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs
LP38503-ADJ 3A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs
LP38511 800 mA Fast-Transient Response Low-Dropout Linear Voltage Regulator with Error Flag
LP38512 1.5A Fast-Transient Response Low-Dropout Linear Voltage Regulator with Error Flag
LP38513 3A Fast Response Ultra Low Dropout Linear Regulator
LP3853 3A Fast Ultra Low Dropout Linear Regulator
LP3855 1.5A Fast Response Ultra Low Dropout Linear Regulators
LP3855-ADJ 1.5A Fast Response Ultra Low Dropout Linear Regulators
LP3856 3A Fast Ultra Low Dropout Linear Regulator
LP3856-ADJ 3A Fast Ultra Low Dropout Linear Regulator
LP38690 1A Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors
LP38690-ADJ 1A Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors
LP38691 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors
LP38691-Q1 - 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors
LP38691-Q1 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors
LP3871 0.8A Fast Ultra Low Dropout Linear Regulators
LP3872 1.5A Fast Ultra Low Dropout Linear Regulator
LP3891 0.8A Fast-Response Ultra Low Dropout Linear Regulators
LP3892 1.5A Fast-Response Ultra Low Dropout Linear Regulators
LP3893 3A Fast-Response Ultra Low Dropout Linear Regulators
LP3906 Dual High-Current Step-Down DC/DC and Dual Linear Regulator with I2C Compatible Interface
LP3964 800mA Fast Ultra Low Dropout Linear Regulator
LP3966 3A Fast Ultra Low Dropout Linear Regulator

<< Prev Next >>