Rochester Electronics Datasheets for IC Linear Voltage Regulators
Integrated circuit (IC) linear voltage regulators use voltage-controlled sources to force a fixed voltage to appear at their output terminal.
IC Linear Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| Dual Linear Regulator with 300mA and 150mA Outputs and Power-On-Reset 10-WSON | |
| LP3990 - 150-mA Linear Voltage Regulator for Digital Applications | |
| LP3990 150mA Linear Voltage Regulator for Digital Applications | |
| LP3996 Dual Linear Regulator with 300mA and 150mA Outputs and Power-On-Reset | |
| LP3996-Q1 - Dual Linear Regulator with 300mA and 150mA Outputs and Power-On-Reset for Automotive Applications | |
| LP3996-Q1 Dual Linear Regulator with 300mA and 150mA Outputs and Power-On-Reset for Automotive Applications | |
| LP8340 - Low Dropout, Low IQ, 1.0A CMOS Linear Regulator | |
| LT1965 - 1.1A, Low Dropout Linear Regulator | |
| LT3009 - 20mA Low Dropout Linear Regulators | |
| LT3045 - 20V, 500mA, Ultralow Noise, Ultrahigh PSRR Linear Regulator | |
| LT3060 - 45V VIN, Micropower, Low Noise, 100mA Low Dropout, Linear Regulator | |
| LT3065 - 500mA Low Noise, Linear Regulator | |
| LT3066 - 45V VIN, 500mA Low Noise, Linear Regulator with Programmable Current Limit and Output Discharge | |
| LT3066 - 45V VIN, 500mA Low Noise, Linear Regulator with Programmable Current Limit | |
| LT3071 - 5A, Low Noise, Programmable Output, 85mV Dropout Linear Regulator | |
| LT3082 - 200mA Single Resistor Low Dropout Linear Regulator | |
| LT3088 - 800mA Single Resistor Rugged Linear Regulator | |
| LT3091 - 1.5A Negative Linear Regulator with Programmable Current Limit |
| << Prev | Next >> |