Manufacturer: Texas Instruments
Win Source Part Number: 936932-TLV71312PQDBV
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA SOT-23-5
Package: Bulk
Package: SC-74A, SOT-753
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 936932-TLV71312PQDBVRQ1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TLV71312PQDBVRQ1 |
| Output Polarity | Positive |