Manufacturer: Texas Instruments
Win Source Part Number: 848187-TPS79133DBVRE
Features: Linear Voltage Regulator IC 1 Output
Package: Bulk
Family Name: TPS79133
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 848187-TPS79133DBVREP |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TPS79133DBVREP |
| Package Type | Other; Bulk |