Manufacturer: Texas Instruments
Win Source Part Number: 937983-UA78M05CDCYG3
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 500mA SOT-223-4
Package: Bulk
Package: TO-261-4, TO-261AA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223-4
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1
IC REG LINEAR 5V 500MA SOT223-4
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 937983-UA78M05CDCYG3 | UA78M05CDCYG3 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - UA78M05CDCYG3 | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive |