Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - UPC2903T-E1-AZ UPC2903T-E1-AZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902117-UPC2903T-E1-A Z Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902117-UPC2903T-E1-A Z Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - UPC2903T-E1-AZ - 902117-UPC2903T-E1-AZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UPC2903T-E1-AZ
902117-UPC2903T-E1-AZ
PMIC - PMIC - Voltage Regulators - Linear - UPC2903T-E1-AZ 902117-UPC2903T-E1-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 902117-UPC2903T-E1-A Z Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 902117-UPC2903T-E1-AZ
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - UPC2903T-E1-AZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UPC2903T-E1-AZ
PMIC - Voltage Regulators - Linear UPC2903T-E1-AZ
IC REG LINEAR FIXED LDO REG

IC REG LINEAR FIXED LDO REG

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 902117-UPC2903T-E1-AZ UPC2903T-E1-AZ
Product Name PMIC - PMIC - Voltage Regulators - Linear - UPC2903T-E1-AZ PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ27541DRZT - ODG (Origin Data Global)
Specs
Package Type Other; 12-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - CAV6201BVP2-GT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
Voltage Regulators - 1914782 - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type Other; μmax
View Details
Motor Drivers, Controllers - A3986SLDTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
VIN 3 to 5.5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details