Manufacturer: Texas Instruments
Win Source Part Number: 937326-TPS71750DSET
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA 6-WSON (1.5x1.5)
Package: Bulk
Package: 6-WFDFN
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (1.5x1.5)
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 937326-TPS71750DSET |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TPS71750DSET |
| Output Polarity | Positive |