Manufacturer: Texas Instruments
Win Source Part Number: 901651-UA78L09CLP
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Package: Tube
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
HTSUS: 8542.39.0001
IC REG LDO 9V 100MA TO92-3
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 901651-UA78L09CLP | UA78L09CLP |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - UA78L09CLP | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | |
| Package Type | TO-92; Other; TO-92-3 | |
| Life Cycle Stage | PhaseOut; Obsolete |