Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - TPS728180300YZUR TPS728180300YZUR

Description
Manufacturer: Texas Instruments Win Source Part Number: 937340-TPS728180300Y ZUR Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed Output 200mA 5-DSBGA (1x1.37) Package: Bulk Package: 5-UFBGA, DSBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 5-DSBGA (1x1.37) Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937340-TPS728180300Y ZUR Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed Output 200mA 5-DSBGA (1x1.37) Package: Bulk Package: 5-UFBGA, DSBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 5-DSBGA (1x1.37) Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TPS728180300YZUR - 937340-TPS728180300YZUR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS728180300YZUR
937340-TPS728180300YZUR
PMIC - PMIC - Voltage Regulators - Linear - TPS728180300YZUR 937340-TPS728180300YZUR
Manufacturer: Texas Instruments Win Source Part Number: 937340-TPS728180300Y ZUR Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed Output 200mA 5-DSBGA (1x1.37) Package: Bulk Package: 5-UFBGA, DSBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 5-DSBGA (1x1.37) Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 937340-TPS728180300YZUR
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 200mA 5-DSBGA (1x1.37)
Package: Bulk
Package: 5-UFBGA, DSBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 5-DSBGA (1x1.37)
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 937340-TPS728180300YZUR
Product Name PMIC - PMIC - Voltage Regulators - Linear - TPS728180300YZUR
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444527 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24298RTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3367AR - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Low Battery, Shutdown
IOUT 0.3000 amps
View Details
Motor Drivers, Controllers - A4990KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 0.8000 amps
VIN 0.0 to 50 volts
View Details