Manufacturer: Texas Instruments
Win Source Part Number: 937315-TPS70925QDRVR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA 6-WSON (2x2)
Package: Bulk
Package: 6-WDFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (2x2)
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 937315-TPS70925QDRVRQ1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TPS70925QDRVRQ1 |
| Output Polarity | Positive |