Single Output LDO, 500mA, Fixed(3.3V), Low Noise, High PSRR 6-SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-6
TPS795 Ultralow-Noise, High-PSRR, Fast, RF, 500-mA Low-Dropout Linear Regulators
500mA,3.3V,LDO Voltage Reg.,TPS79533DCQ
500mA,3.3V,LDO Voltage Reg.,TPS79533DCQ
500mA,3.3V,LDO Voltage Reg.,TPS79533DCQ
3.3V 500mA LDO Regulator, 2% Acc, SOT-223 Product overview: TPS79533DCQ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79533DCQ can be used for catalog matching and distributor lookup.
LDO Voltage Regulators High PSRR Fast RF High-Enable 500mA
IC REG LIN 3.3V 500MA SOT223-6
IC REG LIN 3.3V 500MA SOT223-6
| Texas Instruments | DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS79533DCQ | 296-27106-5-ND | TPS79533DCQ | 6201899 | 6201899P | 776-TPS79533DCQ | TPS79533DCQ | TPS79533DCQ | TPS79533DCQ |
| Product Name | TPS79533 Single Output LDO, 500mA, Fixed(3.3V), Low Noise, High PSRR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | 3.3V 500mA LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | |||||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed | |||||
| Package Type | Other; SOT-223 | Other; SOT-223-6 | Other; SOT-223-6 | Other; Sot-223 | Other; SOT-223 | Other; SOT-223 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |