Manufacturer: Texas Instruments
Win Source Part Number: 937344-TPS73530QDRBR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 500mA 8-SON (3x3)
Package: Bulk
Package: 8-VDFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SON (3x3)
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 937344-TPS73530QDRBRQ1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TPS73530QDRBRQ1 |
| Output Polarity | Positive |