Infineon Technologies AG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLS203B0LDV33XUMA1

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-TSON-10
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-TSON-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLS203B0LDV33XUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLS203B0LDV33XUMA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLS203B0LDV33XUMA1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-TSON-10

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-TSON-10

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 996090-TLS203B0LDV33XUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
996090-TLS203B0LDV33XUMA1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 996090-TLS203B0LDV33XUMA1
Win Source Part Number: 996090-TLS203B0LDV33 XUMA1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100, OPTIREG™ Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 12 mA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 20V Voltage - Output (Min/Fixed): 3.3V Package / Case: 10-TFDFN Exposed Pad Supplier Device Package: PG-TSON-10 Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2A (4 Weeks) Current - Quiescent (Iq): 60 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLS203B0LDV33XUMA1CT ,TLS203B0LDV33XUMA1T R,INFINFTLS203B0LDV3 3XUMA1,2156-TLS203B0 LDV33XUMA1,SP0013039 92,TLS203B0LDV33XUMA 1DKR Base Product Number: TLS203 Voltage Dropout (Max): 0.4 @ 300mA

Win Source Part Number: 996090-TLS203B0LDV33XUMA1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100, OPTIREG™
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 12 mA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 20V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 10-TFDFN Exposed Pad
Supplier Device Package: PG-TSON-10
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 2A (4 Weeks)
Current - Quiescent (Iq): 60 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLS203B0LDV33XUMA1CT,TLS203B0LDV33XUMA1TR,INFINFTLS203B0LDV33XUMA1,2156-TLS203B0LDV33XUMA1,SP001303992,TLS203B0LDV33XUMA1DKR
Base Product Number: TLS203
Voltage Dropout (Max): 0.4 @ 300mA

Buy Now Datasheet
Singapore, Singapore
3.3V 300MA Voltage Regulator IC
776-TLS203B0LDV33XUMA1
3.3V 300MA Voltage Regulator IC 776-TLS203B0LDV33XUMA1
IC REG LINEAR 3.3V 300MA TSON-10 Product overview: TLS203B0LDV33XUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLS203B0LDV33XUM A1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 300MA TSON-10 Product overview: TLS203B0LDV33XUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLS203B0LDV33XUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLS203B0LDV33XUMA1 - Rochester Electronics
Newburyport, MA, United States
TLS203B - Linear Voltage Regulator

TLS203B - Linear Voltage Regulator

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLS203B0LDV33XUMA1
LDO Voltage Regulators TLS203B0LDV33XUMA1
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR

LDO Voltage Regulators LINEAR VOLTAGE REGULATOR

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLS203B0LDV33XUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLS203B0LDV33XUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLS203B0LDV33XUMA1
IC REG LINEAR 3.3V 300MA TSON-10

IC REG LINEAR 3.3V 300MA TSON-10

Supplier's Site
PMIC - Voltage Regulators - Linear - TLS203B0LDV33XUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLS203B0LDV33XUMA1
PMIC - Voltage Regulators - Linear TLS203B0LDV33XUMA1
IC REG LINEAR 3.3V 300MA TSON-10

IC REG LINEAR 3.3V 300MA TSON-10

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TLS203B0LDV33XUMA1TR-ND 996090-TLS203B0LDV33XUMA1 776-TLS203B0LDV33XUMA1 TLS203B0LDV33XUMA1 TLS203B0LDV33XUMA1 TLS203B0LDV33XUMA1 TLS203B0LDV33XUMA1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 3.3V 300MA Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; 10-TFDFN Exposed Pad Other; Tape & Reel Other; Tape & Reel (TR) Other; TSON10
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data