Texas Instruments TPS79525 Single Output LDO, 500mA, Fixed(2.5V), Low Noise, High PSRR TPS79525DCQG4

Description
Single Output LDO, 500mA, Fixed(2.5V), Low Noise, High PSRR 6-SOT-223 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Fixed(2.5V), Low Noise, High PSRR 6-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79525 Single Output LDO, 500mA, Fixed(2.5V), Low Noise, High PSRR - TPS79525DCQG4 - Texas Instruments
Dallas, TX, United States
TPS79525 Single Output LDO, 500mA, Fixed(2.5V), Low Noise, High PSRR
TPS79525DCQG4
TPS79525 Single Output LDO, 500mA, Fixed(2.5V), Low Noise, High PSRR TPS79525DCQG4
Single Output LDO, 500mA, Fixed(2.5V), Low Noise, High PSRR 6-SOT-223 -40 to 125

Single Output LDO, 500mA, Fixed(2.5V), Low Noise, High PSRR 6-SOT-223 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79525DCQG4 - 1273615-TPS79525DCQG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79525DCQG4
1273615-TPS79525DCQG4
PMIC - PMIC - Voltage Regulators - Linear - TPS79525DCQG4 1273615-TPS79525DCQG4
Manufacturer: Texas Instruments Win Source Part Number: 1273615-TPS79525DCQG 4 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: SOT-223-6 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 500mA Family Name: TPS79525 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 385μA PSRR: 59dB ~ 39dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-223-6 Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): AP130 -25YL-U; AP13025YA; MCP1825T2502E/DC; Introduction Date: October 31, 2005 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1273615-TPS79525DCQG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-223-6
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 500mA
Family Name: TPS79525
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 385μA
PSRR: 59dB ~ 39dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-223-6
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): AP130 -25YL-U; AP13025YA; MCP1825T2502E/DC;
Introduction Date: October 31, 2005
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS79525DCQG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS79525DCQG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS79525DCQG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-6

Buy Now Datasheet
Singapore, Singapore
2.5V 500mA LDO Voltage Regulator IC
776-TPS79525DCQG4
2.5V 500mA LDO Voltage Regulator IC 776-TPS79525DCQG4
2.5V 500mA LDO Regulator, SOT-223 Product overview: TPS79525DCQG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79525DCQG4 can be used for catalog matching and distributor lookup.

2.5V 500mA LDO Regulator, SOT-223 Product overview: TPS79525DCQG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79525DCQG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS79525DCQG4 - Rochester Electronics
Newburyport, MA, United States
TPS795 Ultralow-Noise, High-PSRR, Fast, RF, 500-mA Low-Dropout Linear Regulators

TPS795 Ultralow-Noise, High-PSRR, Fast, RF, 500-mA Low-Dropout Linear Regulators

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79525DCQG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79525DCQG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79525DCQG4
IC REG LIN 2.5V 500MA SOT223-6

IC REG LIN 2.5V 500MA SOT223-6

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79525DCQG4
LDO Voltage Regulators TPS79525DCQG4
LDO Voltage Regulators High PSRR Fast RF High-Enable 500mA

LDO Voltage Regulators High PSRR Fast RF High-Enable 500mA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79525DCQG4 1273615-TPS79525DCQG4 TPS79525DCQG4-ND 776-TPS79525DCQG4 TPS79525DCQG4 TPS79525DCQG4 TPS79525DCQG4
Product Name TPS79525 Single Output LDO, 500mA, Fixed(2.5V), Low Noise, High PSRR PMIC - PMIC - Voltage Regulators - Linear - TPS79525DCQG4 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.5V 500mA LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOT-223 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223 Other; SOT-223-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24296RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-BQ27510DRZR-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.48 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
LDO Voltage Regulator IC - 85-BQ25060DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.2 volts
IOUT 1 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers