Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - TPS70851PWP TPS70851PWP

Description
Manufacturer: Texas Instruments Win Source Part Number: 937312-TPS70851PWP Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed Output 250mA, 125mA 20-HTSSOP Package: Bulk Package: 20-PowerTSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-HTSSOP Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937312-TPS70851PWP Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed Output 250mA, 125mA 20-HTSSOP Package: Bulk Package: 20-PowerTSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-HTSSOP Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TPS70851PWP - 937312-TPS70851PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS70851PWP
937312-TPS70851PWP
PMIC - PMIC - Voltage Regulators - Linear - TPS70851PWP 937312-TPS70851PWP
Manufacturer: Texas Instruments Win Source Part Number: 937312-TPS70851PWP Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed Output 250mA, 125mA 20-HTSSOP Package: Bulk Package: 20-PowerTSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-HTSSOP Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 937312-TPS70851PWP
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 250mA, 125mA 20-HTSSOP
Package: Bulk
Package: 20-PowerTSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-HTSSOP
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS70851PWP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS70851PWP
PMIC - Voltage Regulators - Linear TPS70851PWP
IC REG LINEAR 3.3V/1.8V 20HTSSOP

IC REG LINEAR 3.3V/1.8V 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 937312-TPS70851PWP TPS70851PWP
Product Name PMIC - PMIC - Voltage Regulators - Linear - TPS70851PWP PMIC - Voltage Regulators - Linear
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24123RHLTG4 - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3335ARM-5-REEL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
Motor Drivers, Controllers - A4955KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2444527P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details