Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - UPC2905BHF-AZ UPC2905BHF-AZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 938231-UPC2905BHF-AZ Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC 1 Output 1A TO-220 Package: Tube Package: TO-220-3 Isolated Tab Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 200 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 938231-UPC2905BHF-AZ Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC 1 Output 1A TO-220 Package: Tube Package: TO-220-3 Isolated Tab Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 200 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - UPC2905BHF-AZ - 938231-UPC2905BHF-AZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UPC2905BHF-AZ
938231-UPC2905BHF-AZ
PMIC - PMIC - Voltage Regulators - Linear - UPC2905BHF-AZ 938231-UPC2905BHF-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 938231-UPC2905BHF-AZ Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC 1 Output 1A TO-220 Package: Tube Package: TO-220-3 Isolated Tab Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 200 HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 938231-UPC2905BHF-AZ
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC 1 Output 1A TO-220
Package: Tube
Package: TO-220-3 Isolated Tab
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 200
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - UPC2905BHF-AZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UPC2905BHF-AZ
PMIC - Voltage Regulators - Linear UPC2905BHF-AZ
IC REG LINEAR 1A TO220

IC REG LINEAR 1A TO220

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 938231-UPC2905BHF-AZ UPC2905BHF-AZ
Product Name PMIC - PMIC - Voltage Regulators - Linear - UPC2905BHF-AZ PMIC - Voltage Regulators - Linear
Package Type TO-220; Other; TO-220
Unlock Full Specs
to access all available technical data