Manufacturer: Texas Instruments
Win Source Part Number: 937368-TPS77515MPWPR
Operating Temperature Range: -55°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 500mA 20-HTSSOP
Package: Bulk
Package: 20-PowerTSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-HTSSOP
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 937368-TPS77515MPWPREP |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TPS77515MPWPREP |
| Output Polarity | Positive |