Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - TPS77628PWPR TPS77628PWPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 937374-TPS77628PWPR Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-HTSSOP Package: Bulk Package: 20-PowerTSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937374-TPS77628PWPR Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-HTSSOP Package: Bulk Package: 20-PowerTSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TPS77628PWPR - 937374-TPS77628PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS77628PWPR
937374-TPS77628PWPR
PMIC - PMIC - Voltage Regulators - Linear - TPS77628PWPR 937374-TPS77628PWPR
Manufacturer: Texas Instruments Win Source Part Number: 937374-TPS77628PWPR Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-HTSSOP Package: Bulk Package: 20-PowerTSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 937374-TPS77628PWPR
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-HTSSOP
Package: Bulk
Package: 20-PowerTSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 937374-TPS77628PWPR
Product Name PMIC - PMIC - Voltage Regulators - Linear - TPS77628PWPR
Output Polarity Positive
Unlock Full Specs
to access all available technical data