Manufacturer: Renesas Electronics America
Win Source Part Number: 938248-UPD120N18TA-E
Series: *
Features: Linear Regulator Controller IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
FIXED POSITIVE LDO REGULATOR
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 938248-UPD120N18TA-E1-AT | UPD120N18TA-E1-AT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UPD120N18TA-E1-AT | PMIC - Voltage Regulators - Linear Regulator Controllers |
| Regulator Type | Low Dropout | Low Dropout |