Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - TPS7A8300ARGWR TPS7A8300ARGWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 901006-TPS7A8300ARGW R Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Adjustable/Programma ble Output 2A 20-VQFN (5x5) Package: Bulk Package: 20-VQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-VQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901006-TPS7A8300ARGW R Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Adjustable/Programma ble Output 2A 20-VQFN (5x5) Package: Bulk Package: 20-VQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-VQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TPS7A8300ARGWR - 901006-TPS7A8300ARGWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7A8300ARGWR
901006-TPS7A8300ARGWR
PMIC - PMIC - Voltage Regulators - Linear - TPS7A8300ARGWR 901006-TPS7A8300ARGWR
Manufacturer: Texas Instruments Win Source Part Number: 901006-TPS7A8300ARGW R Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Adjustable/Programma ble Output 2A 20-VQFN (5x5) Package: Bulk Package: 20-VQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-VQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 901006-TPS7A8300ARGWR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Adjustable/Programmable Output 2A 20-VQFN (5x5)
Package: Bulk
Package: 20-VQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-VQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 901006-TPS7A8300ARGWR
Product Name PMIC - PMIC - Voltage Regulators - Linear - TPS7A8300ARGWR
Output Polarity Positive
Unlock Full Specs
to access all available technical data