Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - TPS72010QDRVRQ1 TPS72010QDRVRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 900941-TPS72010QDRVR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed Output 350mA 6-WSON (2x2) Package: Bulk Package: 6-WDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (2x2) Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900941-TPS72010QDRVR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed Output 350mA 6-WSON (2x2) Package: Bulk Package: 6-WDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (2x2) Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TPS72010QDRVRQ1 - 900941-TPS72010QDRVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS72010QDRVRQ1
900941-TPS72010QDRVRQ1
PMIC - PMIC - Voltage Regulators - Linear - TPS72010QDRVRQ1 900941-TPS72010QDRVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 900941-TPS72010QDRVR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed Output 350mA 6-WSON (2x2) Package: Bulk Package: 6-WDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (2x2) Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 900941-TPS72010QDRVRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 350mA 6-WSON (2x2)
Package: Bulk
Package: 6-WDFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (2x2)
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 900941-TPS72010QDRVRQ1
Product Name PMIC - PMIC - Voltage Regulators - Linear - TPS72010QDRVRQ1
Output Polarity Positive
Unlock Full Specs
to access all available technical data