The TPS79628DCQ is a low-dropout (LDO) linear voltage regulator designed to deliver up to 1A of output current. It features a low dropout voltage of approximately 220mV at full load, making it suitable for applications where power efficiency is critical. The device is available in a SOT-223-6 package and is stable with a small 1OºF ceramic capacitor, which simplifies design requirements. This regulator is characterized by its high power-supply rejection ratio (PSRR) and low output noise, with a typical noise level of 78OºV RMS. These attributes make it particularly well-suited for noise-sensitive applications, such as RF electronics and portable devices. The TPS79628DCQ also offers excellent load and line transient response, ensuring stable performance under varying conditions. Applications for this product include building automation, home theater systems, and connected peripherals. The device operates over a temperature range of -40°C to 125°C, providing versatility for various environmental conditions.
IC REG LINEAR 2.8V 1A SOT223-6
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TPS79628DCQ |
| Product Name | PMIC - Voltage Regulators - Linear |
| Special Features | Enable |