The TPS77715D is a low-dropout linear voltage regulator capable of delivering up to 750 mA of output current. It features a fixed output voltage of 1.5 V with a typical dropout voltage of 260 mV at maximum load. The device is designed for high performance with a fast transient response and operates efficiently with a low quiescent current of approximately 85 µA, making it suitable for battery-powered applications. The TPS77715D includes thermal shutdown protection and offers a power-on reset function with a 200 ms delay. It is available in an 8-pin SOIC package, ensuring compatibility with various circuit designs. The output voltage tolerance is specified at 2% over the specified conditions, providing reliable performance in diverse applications.
IC REG LINEAR 1.5V 750MA 8SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TPS77715D |
| Product Name | PMIC - Voltage Regulators - Linear |
| Special Features | Enable, Power Good, Reset |