Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - TLV7113318DDSET TLV7113318DDSET

Description
Manufacturer: Texas Instruments Win Source Part Number: 900267-TLV7113318DDS ET Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed Output 200mA 6-WSON (1.5x1.5) Package: Bulk Package: 6-WFDFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (1.5x1.5) Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900267-TLV7113318DDS ET Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed Output 200mA 6-WSON (1.5x1.5) Package: Bulk Package: 6-WFDFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (1.5x1.5) Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TLV7113318DDSET - 900267-TLV7113318DDSET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV7113318DDSET
900267-TLV7113318DDSET
PMIC - PMIC - Voltage Regulators - Linear - TLV7113318DDSET 900267-TLV7113318DDSET
Manufacturer: Texas Instruments Win Source Part Number: 900267-TLV7113318DDS ET Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed Output 200mA 6-WSON (1.5x1.5) Package: Bulk Package: 6-WFDFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (1.5x1.5) Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 900267-TLV7113318DDSET
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 200mA 6-WSON (1.5x1.5)
Package: Bulk
Package: 6-WFDFN
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (1.5x1.5)
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 900267-TLV7113318DDSET
Product Name PMIC - PMIC - Voltage Regulators - Linear - TLV7113318DDSET
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 277013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; DFN1414-6B
View Details
LED Drivers - A6213KLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3330ART-2.85-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
0V 25V TSSOP Power Management IC - 713-BQ20Z65DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 0.0 to 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers