Parity Generator/Checker, F/FAST Series, 9-Bit, Complementary Output, TTL, PDIP14
Parity Generator 9-Bit 14-MDIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076214-74F280PC
Packaging: Tube/Rail
Number of Circuits: 9-Bit
Mounting: Through Hole
Logic Type: Parity Generator/Checker
Current - Output High, Low: 1mA, 20mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Parity Generator 9-Bit 14-DIP
Parity Generator 9-Bit 14-MDIP
IC PARITY GEN/CHKER 9-BIT 14DIP
| Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators |
| Product Number | 74F280PC | 74F280PC-ND | 74F280PC | 74F280PC | 74F280PC |
| Product Name | Parity Generators and Checkers | Logic - Logic - Parity Generators and Checkers - 74F280PC | Parity Generators and Checkers | Logic - Parity Generators and Checkers | |
| Number of Bits | 9 | 9 | 9 | ||
| Package Type | DIP; Other; DIP14 | DIP; "14-DIP (0.300"", 7.62mm)" | DIP; Other; 14-DIP (0.300\", 7.62mm) | ||
| Logic Family | TTL |