onsemi Logic - Logic - Parity Generators and Checkers - 74F280SJX 74F280SJX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076216-74F280SJX Packaging: Reel - TR Number of Circuits: 9-Bit Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Current - Output High, Low: 1mA, 20mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076216-74F280SJX Packaging: Reel - TR Number of Circuits: 9-Bit Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Current - Output High, Low: 1mA, 20mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Parity Generators and Checkers - 74F280SJX - 74F280SJX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - 74F280SJX
74F280SJX
Logic - Logic - Parity Generators and Checkers - 74F280SJX 74F280SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076216-74F280SJX Packaging: Reel - TR Number of Circuits: 9-Bit Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Current - Output High, Low: 1mA, 20mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076216-74F280SJX
Packaging: Reel - TR
Number of Circuits: 9-Bit
Mounting: SMD (SMT)
Logic Type: Parity Generator/Checker
Current - Output High, Low: 1mA, 20mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Parity Generators and Checkers - 74F280SJX-ND - DigiKey
Thief River Falls, MN, United States
Parity Generators and Checkers
74F280SJX-ND
Parity Generators and Checkers 74F280SJX-ND
Parity Generator 9-Bit 14-SOP

Parity Generator 9-Bit 14-SOP

Buy Now Datasheet
 - 74F280SJX - Rochester Electronics
Newburyport, MA, United States
Parity Generator/Checker, F/FAST Series, 9-Bit, Complementary Output, TTL, PDSO14

Parity Generator/Checker, F/FAST Series, 9-Bit, Complementary Output, TTL, PDSO14

Supplier's Site Datasheet
Logic - Parity Generators and Checkers - 74F280SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
74F280SJX
Logic - Parity Generators and Checkers 74F280SJX
IC PARITY GEN/CHKER 9-BIT 14SOP

IC PARITY GEN/CHKER 9-BIT 14SOP

Supplier's Site Datasheet
Parity Generators and Checkers - 74F280SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
74F280SJX
Parity Generators and Checkers 74F280SJX
Parity Generator 9-Bit 14-SOP

Parity Generator 9-Bit 14-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - 74F280SJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
74F280SJX
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers 74F280SJX
IC PARITY GEN/CHKER 9-BIT 14SOP

IC PARITY GEN/CHKER 9-BIT 14SOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number 74F280SJX 74F280SJX-ND 74F280SJX 74F280SJX 74F280SJX 74F280SJX
Product Name Logic - Logic - Parity Generators and Checkers - 74F280SJX Parity Generators and Checkers Logic - Parity Generators and Checkers Parity Generators and Checkers Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Number of Bits 9 9 9
Package Type SOIC; "14-SOIC (0.209"", 5.30mm Width)" SOP; Other; SOP14 SOIC; Other; 14-SOIC (0.209\", 5.30mm Width)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - DM9348W/883 - Acme Chip Technology Co., Limited
Specs
Supply Voltage Other
Package Type Other; 16-CFP
Operating Current 0.8000 to 16 mA
View Details
2 suppliers
Parity Generators and Checkers - 74HCT280DB,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Package Type SOP; SSOP; Other; 14-SSOP (0.209\", 5.30mm Width)
View Details
2 suppliers
Logic - Parity Generators and Checkers - SN74ALS280D - Lingto Electronic Limited
Specs
Operating Current 2.6 to 24 mA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
8-Bit Parity Generator/Checker - 82S62/C,D - Lansdale Semiconductor, Inc.
Specs
Number of Bits 8
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details