High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Parity Generator
Number of Bits = 9
Number of Elements per Chip = 1
Maximum Quiescent Current = 80µA
Maximum High Level Output Current = -5.2mA
Maximum Low Level Output Current = 5.2mA
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 14
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Parity Generator
Number of Bits = 9
Number of Elements per Chip = 1
Maximum Quiescent Current = 80µA
Maximum High Level Output Current = -5.2mA
Maximum Low Level Output Current = 5.2mA
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 14
Delivery on production packaging - Reel. This product is non-returnable.
Parity Generator 9-Bit 14-SO
Parity Generator 9-Bit 14-SO
Parity Generator 9-Bit 14-SO
IC PARITY GENERATOR 9-BIT 14SO
Parity Generator 9-Bit 14-SO
IC PARITY GENERATOR 9-BIT 14SO
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators |
| Product Number | 8607299 | 497-14390-6-ND | M74HC280YRM13TR | M74HC280YRM13TR | M74HC280YRM13TR |
| Product Name | Parity Generators and Checkers | Integrated Circuits (ICs) - Logic - Parity Generators and Checkers | Parity Generators and Checkers | Logic - Parity Generators and Checkers | |
| Number of Bits | 9 | 9 | |||
| Package Type | SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| Logic Family | HCMOS; HC | ||||
| Pin Count | 14 |