STMicroelectronics, Inc. Logic - Logic - Parity Generators and Checkers - M74HC280B1R M74HC280B1R

Description
Manufacturer: STMicroelectronics Win Source Part Number: 924957-M74HC280B1R Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Parity Generator 9-Bit 14-DIP Package: Tube Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 74HC280 Categories: Integrated Circuits (ICs) Case / Package: 14-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-1815-5-NDR, 497-1815-5, -497-1815-5, 1805-M74HC280B1R
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 924957-M74HC280B1R Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Parity Generator 9-Bit 14-DIP Package: Tube Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 74HC280 Categories: Integrated Circuits (ICs) Case / Package: 14-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-1815-5-NDR, 497-1815-5, -497-1815-5, 1805-M74HC280B1R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Parity Generators and Checkers - M74HC280B1R - M74HC280B1R - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - M74HC280B1R
M74HC280B1R
Logic - Logic - Parity Generators and Checkers - M74HC280B1R M74HC280B1R
Manufacturer: STMicroelectronics Win Source Part Number: 924957-M74HC280B1R Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Parity Generator 9-Bit 14-DIP Package: Tube Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 74HC280 Categories: Integrated Circuits (ICs) Case / Package: 14-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-1815-5-NDR, 497-1815-5, -497-1815-5, 1805-M74HC280B1R

Manufacturer: STMicroelectronics
Win Source Part Number: 924957-M74HC280B1R
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: Parity Generator 9-Bit 14-DIP
Package: Tube
Package: 14-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 74HC280
Categories: Integrated Circuits (ICs)
Case / Package: 14-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-1815-5-NDR, 497-1815-5, -497-1815-5, 1805-M74HC280B1R

Buy Now Datasheet
Parity Generators and Checkers - 497-1815-5-ND - DigiKey
Thief River Falls, MN, United States
Parity Generators and Checkers
497-1815-5-ND
Parity Generators and Checkers 497-1815-5-ND
Parity Generator 9-Bit 14-DIP

Parity Generator 9-Bit 14-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - M74HC280B1R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
M74HC280B1R
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers M74HC280B1R
IC PARITY GENERATOR 9-BIT 14DIP

IC PARITY GENERATOR 9-BIT 14DIP

Supplier's Site
Parity Generators and Checkers - M74HC280B1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
M74HC280B1R
Parity Generators and Checkers M74HC280B1R
Parity Generator 9-Bit 14-DIP

Parity Generator 9-Bit 14-DIP

Buy Now Datasheet
Logic - Parity Generators and Checkers - M74HC280B1R - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
M74HC280B1R
Logic - Parity Generators and Checkers M74HC280B1R
IC PARITY GENERATOR 9-BIT 14DIP

IC PARITY GENERATOR 9-BIT 14DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number M74HC280B1R 497-1815-5-ND M74HC280B1R M74HC280B1R M74HC280B1R
Product Name Logic - Logic - Parity Generators and Checkers - M74HC280B1R Parity Generators and Checkers Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Parity Generators and Checkers Logic - Parity Generators and Checkers
Number of Bits 9
Unlock Full Specs
to access all available technical data

Similar Products

SN54180 9-Bit Odd/Even Parity Generators/Checkers - SNJ54180J - Texas Instruments
Specs
Package Type Other; CDIP,CFP
Logic Family TTL; TTL
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
9-bit odd/even parity generator/checker - 74HC280D,653 - Nexperia B.V.
Specs
Supply Voltage Other; +7
Package Type Other; SOT108-1 SOT108-1
View Details
5 suppliers
Lookahead Carry Generator - 54S182/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details